Littelfuse, Inc. Electrical, Specialty Fuses PSR070DL0200Z

Description
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR070DL0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR070DL0200Z-ND
Electrical, Specialty Fuses 5666-PSR070DL0200Z-ND
200A 1.3kV AC 1kV DC Fuse Square Bolt Mount

200A 1.3kV AC 1kV DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8769 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8769
Product Range Littelfuse 37AH8769
Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:71.7mm x 43mm x 49mm; Fuse Size Imperial:2.82" x 1.69" x 1.93"; Voltage Rating VDC:1kV; Voltage Rating VAC:1.25kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR070DL0200Z-ND 37AH8769
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers