Littelfuse, Inc. Electrical, Specialty Fuses PSR033US1500X

Description
1.5kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.5kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033US1500X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033US1500X-ND
Electrical, Specialty Fuses 5666-PSR033US1500X-ND
1.5kA 650V AC 500V DC Fuse Square Bolt Mount

1.5kA 650V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 1.5Ka, 600Vac; Product Range Littelfuse - 37AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1.5Ka, 600Vac; Product Range Littelfuse
37AH8759
Fuse, Very Fast Acting, 1.5Ka, 600Vac; Product Range Littelfuse 37AH8759
FUSE, VERY FAST ACTING, 1.5KA, 600VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1.5KA, 600VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.5kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033US1500X-ND 37AH8759
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 1.5Ka, 600Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110432 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF156 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 32 volts
Rated Current 600 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers