Littelfuse, Inc. Electrical, Specialty Fuses PSR033UL1600X

Description
1.6kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.6kA 650V AC 500V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033UL1600X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033UL1600X-ND
Electrical, Specialty Fuses 5666-PSR033UL1600X-ND
1.6kA 650V AC 500V DC Fuse Square Bolt Mount

1.6kA 650V AC 500V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 1.6Ka, 600Vac; Product Range Littelfuse - 37AH8745 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1.6Ka, 600Vac; Product Range Littelfuse
37AH8745
Fuse, Very Fast Acting, 1.6Ka, 600Vac; Product Range Littelfuse 37AH8745
FUSE, VERY FAST ACTING, 1.6KA, 600VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1.6KA, 600VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:1.6kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.94" x 2.89" x 3.13" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033UL1600X-ND 37AH8745
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 1.6Ka, 600Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers