Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS0800Z

Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
800A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS0800Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS0800Z-ND
Electrical, Specialty Fuses 5666-PSR033FS0800Z-ND
800A 700V AC 600V DC Fuse Square Bolt Mount

800A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse - 52AC6072 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse
52AC6072
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse 52AC6072
SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033FS0800Z-ND 52AC6072
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers