Littelfuse, Inc. Electrical, Specialty Fuses PSR033FS0550Z

Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
550A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FS0550Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FS0550Z-ND
Electrical, Specialty Fuses 5666-PSR033FS0550Z-ND
550A 700V AC 600V DC Fuse Square Bolt Mount

550A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse - 52AC6069 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse
52AC6069
Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse 52AC6069
SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 550A; Product Range:POWR-SPEED PSR Series; Fuse Current:550A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - PSR033FS0550Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FS0550Z
Circuit Protection - Electrical, Specialty Fuses PSR033FS0550Z
FUSE SQUARE 550A 700VAC/600VDC

FUSE SQUARE 550A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033FS0550Z-ND 52AC6069 PSR033FS0550Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 550A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 550 amps 550 amps 550 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers