Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR033FL2000Z

Description
FUSE SQUARE 2KA 600VAC/500VDC
Description
FUSE SQUARE 2KA 600VAC/500VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL2000Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL2000Z
FUSE SQUARE 2KA 600VAC/500VDC

FUSE SQUARE 2KA 600VAC/500VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 2Ka; Product Range Littelfuse - 46AC2775 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 2Ka; Product Range Littelfuse
46AC2775
Semiconductor Fuse, High-Speed, 2Ka; Product Range Littelfuse 46AC2775
SEMICONDUCTOR FUSE, HIGH-SPEED, 2KA; Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 2KA; Product Range:POWR-SPEED PSR Series; Fuse Current:2kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR033FL2000Z 46AC2775
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 2Ka; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 600 volts
Rated Current 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers