Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR033FL1800Z

Description
FUSE SQUARE 1.8KA 650VAC/500VDC
Description
FUSE SQUARE 1.8KA 650VAC/500VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL1800Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL1800Z
FUSE SQUARE 1.8KA 650VAC/500VDC

FUSE SQUARE 1.8KA 650VAC/500VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse - 46AC2774 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse
46AC2774
Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse 46AC2774
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.8KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.8kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR033FL1800Z 46AC2774
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.8Ka; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 650 volts
Rated Current 1800 amps 1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-0031.8512TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details