Littelfuse, Inc. Electrical, Specialty Fuses PSR033FL1250Z

Description
1.25kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.25kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033FL1250Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033FL1250Z-ND
Electrical, Specialty Fuses 5666-PSR033FL1250Z-ND
1.25kA 700V AC 600V DC Fuse Square Bolt Mount

1.25kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR033FL1250Z
Circuit Protection - Electrical, Specialty Fuses PSR033FL1250Z
FUSE SQUARE 1.25KA 700VAC/600VDC

FUSE SQUARE 1.25KA 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse - 46AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse
46AC2770
Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse 46AC2770
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.25KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.25KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.25kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:73.5mm x 73.5mm x 52mm; Fuse Size Imperial:2.89" x 2.89" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR033FL1250Z-ND PSR033FL1250Z 46AC2770
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.25Ka; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 1250 amps 1250 amps 1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002630007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details