Littelfuse, Inc. Electrical, Specialty Fuses PSR033DS0700X

Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
700A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR033DS0700X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR033DS0700X-ND
Electrical, Specialty Fuses 5666-PSR033DS0700X-ND
700A 700V AC 600V DC Fuse Square Bolt Mount

700A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8722 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8722
Product Range Littelfuse 37AH8722
Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:50.2mm x 73.5mm x 79.5mm; Fuse Size Imperial:1.98" x 2.89" x 3.13"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR033DS0700X-ND 37AH8722
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers