Littelfuse, Inc. Electrical, Specialty Fuses PSR032US0450X

Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032US0450X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032US0450X-ND
Electrical, Specialty Fuses 5666-PSR032US0450X-ND
450A 700V AC 600V DC Fuse Square Bolt Mount

450A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse - 37AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
37AH8694
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse 37AH8694
FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 60mm x 66mm; Fuse Size Imperial:1.9" x 2.36" x 2.6" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032US0450X-ND 37AH8694
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details