Littelfuse, Inc. Electrical, Specialty Fuses PSR032FS1100Z

Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
1.1kA 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032FS1100Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032FS1100Z-ND
Electrical, Specialty Fuses 5666-PSR032FS1100Z-ND
1.1kA 700V AC 600V DC Fuse Square Bolt Mount

1.1kA 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse - 46AC2768 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse
46AC2768
Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse 46AC2768
SEMICONDUCTOR FUSE, HIGH-SPEED, 1.1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 1.1KA; Product Range:POWR-SPEED PSR Series; Fuse Current:1.1kA; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032FS1100Z-ND 46AC2768
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 1.1Ka; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers