Littelfuse, Inc. Electrical, Specialty Fuses PSR032FS0500Z

Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR032FS0500Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR032FS0500Z-ND
Electrical, Specialty Fuses 5666-PSR032FS0500Z-ND
500A 700V AC 600V DC Fuse Square Bolt Mount

500A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse - 52AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse
52AC6057
Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse 52AC6057
SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 500A; Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR032FS0500Z-ND 52AC6057
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 500A; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110420 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details