Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR032FL0900Z

Description
FUSE SQUARE 900A 700VAC/600VDC
Description
FUSE SQUARE 900A 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032FL0900Z
Circuit Protection - Electrical, Specialty Fuses PSR032FL0900Z
FUSE SQUARE 900A 700VAC/600VDC

FUSE SQUARE 900A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse - 46AC2760 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse
46AC2760
Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse 46AC2760
SEMICONDUCTOR FUSE, HIGH-SPEED, 900A; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 900A; Product Range:POWR-SPEED PSR Series; Fuse Current:900A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR032FL0900Z 46AC2760
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 900A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 900 amps 900 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC22 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 125 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers