Littelfuse, Inc. Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse PSR032FL0800Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse - 46AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse
46AC2759
Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse 46AC2759
SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 800A; Product Range:POWR-SPEED PSR Series; Fuse Current:800A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2759
Product Name Semiconductor Fuse, High-Speed, 800A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002313505 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers