Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses PSR032FL0700Z

Description
FUSE SQUARE 700A 700VAC/600VDC
Description
FUSE SQUARE 700A 700VAC/600VDC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR032FL0700Z
Circuit Protection - Electrical, Specialty Fuses PSR032FL0700Z
FUSE SQUARE 700A 700VAC/600VDC

FUSE SQUARE 700A 700VAC/600VDC

Supplier's Site
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse - 46AC2758 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
46AC2758
Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse 46AC2758
SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 700A; Product Range:POWR-SPEED PSR Series; Fuse Current:700A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number PSR032FL0700Z 46AC2758
Product Name Circuit Protection - Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 700A; Product Range Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 700 volts
Rated Current 700 amps 700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110435 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details