Littelfuse, Inc. Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse PSR032FL0630Z

Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes
Description
SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse - 46AC2757 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse
46AC2757
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse 46AC2757
SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:60mm x 60mm x 52mm; Fuse Size Imperial:2.36" x 2.36" x 2.05" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 46AC2757
Product Name Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers