Littelfuse, Inc. Electrical, Specialty Fuses PSR031US0400Z

Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031US0400Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031US0400Z-ND
Electrical, Specialty Fuses 5666-PSR031US0400Z-ND
400A 700V AC 600V DC Fuse Square Bolt Mount

400A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse - 37AH8656 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse
37AH8656
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse 37AH8656
FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031US0400Z
Circuit Protection - Electrical, Specialty Fuses PSR031US0400Z
FUSE SQUARE 400A 700VAC/600VDC

FUSE SQUARE 400A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR031US0400Z-ND 37AH8656 PSR031US0400Z
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers