250A 700V AC 600V DC Fuse Square Bolt Mount
FUSE, VERY FAST ACTING, 250A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:250A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:48.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.9" x 2.03" x 2.26" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-PSR031US0250Z-ND | 37AH8653 |
| Product Name | Electrical, Specialty Fuses | Fuse, Very Fast Acting, 250A, 690Vac; Product Range Littelfuse |
| Mounting | Bolt Mount | |
| Approvals / Standards | UL | RoHS |
| Features | Indicating | Fast Acting |