Littelfuse, Inc. Electrical, Specialty Fuses PSR031FL0630Z

Description
630A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
630A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031FL0630Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031FL0630Z-ND
Electrical, Specialty Fuses 5666-PSR031FL0630Z-ND
630A 700V AC 600V DC Fuse Square Bolt Mount

630A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse - 52AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse
52AC6037
Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse 52AC6037
SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 630A; Product Range:POWR-SPEED PSR Series; Fuse Current:630A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:51.5mm x 51.5mm x 51mm; Fuse Size Imperial:2.03" x 2.03" x 2.01" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR031FL0630Z
Circuit Protection - Electrical, Specialty Fuses PSR031FL0630Z
FUSE SQUARE 630A 700VAC/600VDC

FUSE SQUARE 630A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR031FL0630Z-ND 52AC6037 PSR031FL0630Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 630A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details