Littelfuse, Inc. Electrical, Specialty Fuses PSR031DS0450Z

Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR031DS0450Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR031DS0450Z-ND
Electrical, Specialty Fuses 5666-PSR031DS0450Z-ND
450A 700V AC 600V DC Fuse Square Bolt Mount

450A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Product Range Littelfuse - 37AH8635 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8635
Product Range Littelfuse 37AH8635
Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:49.2mm x 51.5mm x 57.5mm; Fuse Size Imperial:1.94" x 2.03" x 2.26"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR031DS0450Z-ND 37AH8635
Product Name Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers