Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0450Z

Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
450A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0450Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0450Z-ND
Electrical, Specialty Fuses 5666-PSR030US0450Z-ND
450A 700V AC 600V DC Fuse Square Bolt Mount

450A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse - 37AH8616 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
37AH8616
Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse 37AH8616
FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 450A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:450A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030US0450Z-ND 37AH8616
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 450A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers