Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0400Z

Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0400Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0400Z-ND
Electrical, Specialty Fuses 5666-PSR030US0400Z-ND
400A 700V AC 600V DC Fuse Square Bolt Mount

400A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse - 37AH8615 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse
37AH8615
Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse 37AH8615
FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 400A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030US0400Z-ND 37AH8615
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 400A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313621 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers