Littelfuse, Inc. Electrical, Specialty Fuses PSR030US0200Z

Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
200A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030US0200Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030US0200Z-ND
Electrical, Specialty Fuses 5666-PSR030US0200Z-ND
200A 700V AC 600V DC Fuse Square Bolt Mount

200A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse - 37AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse
37AH8611
Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse 37AH8611
FUSE, VERY FAST ACTING, 200A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 200A, 690VAC; Product Range:POWR-SPEED PSR Series; Fuse Current:200A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.4mm x 43mm x 49mm; Fuse Size Imperial:1.86" x 1.69" x 1.93" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-PSR030US0200Z-ND 37AH8611
Product Name Electrical, Specialty Fuses Fuse, Very Fast Acting, 200A, 690Vac; Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Solar PV Fuses - PV1451 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 15 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details