Littelfuse, Inc. Electrical, Specialty Fuses PSR030FL0400Z

Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
400A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030FL0400Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030FL0400Z-ND
Electrical, Specialty Fuses 5666-PSR030FL0400Z-ND
400A 700V AC 600V DC Fuse Square Bolt Mount

400A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Semiconductor Fuse, High-Speed, 400A; Product Range Littelfuse - 46AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Fuse, High-Speed, 400A; Product Range Littelfuse
46AC2743
Semiconductor Fuse, High-Speed, 400A; Product Range Littelfuse 46AC2743
SEMICONDUCTOR FUSE, HIGH-SPEED, 400A; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

SEMICONDUCTOR FUSE, HIGH-SPEED, 400A; Product Range:POWR-SPEED PSR Series; Fuse Current:400A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:43mm x 43mm x 51mm; Fuse Size Imperial:1.69" x 1.69" x 2.01" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030FL0400Z
Circuit Protection - Electrical, Specialty Fuses PSR030FL0400Z
FUSE SQUARE 400A 700VAC/600VDC

FUSE SQUARE 400A 700VAC/600VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030FL0400Z-ND 46AC2743 PSR030FL0400Z
Product Name Electrical, Specialty Fuses Semiconductor Fuse, High-Speed, 400A; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Current 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers