Littelfuse, Inc. Electrical, Specialty Fuses PSR030DS0500Z

Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet
Description
500A 700V AC 600V DC Fuse Square Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-PSR030DS0500Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-PSR030DS0500Z-ND
Electrical, Specialty Fuses 5666-PSR030DS0500Z-ND
500A 700V AC 600V DC Fuse Square Bolt Mount

500A 700V AC 600V DC Fuse Square Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - PSR030DS0500Z - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
PSR030DS0500Z
Circuit Protection - Electrical, Specialty Fuses PSR030DS0500Z
FUSE SQUARE 500A 700VAC/600VDC

FUSE SQUARE 500A 700VAC/600VDC

Supplier's Site
Product Range Littelfuse - 37AH8587 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Littelfuse
37AH8587
Product Range Littelfuse 37AH8587
Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Product Range:POWR-SPEED PSR Series; Fuse Current:500A; Blow Characteristic:Very Fast Acting; Fuse Size Metric:47.7mm x 43mm x 49mm; Fuse Size Imperial:1.88" x 1.69" x 1.93"; Voltage Rating VDC:600V; Voltage Rating VAC:690V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-PSR030DS0500Z-ND PSR030DS0500Z 37AH8587
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Product Range Littelfuse
Mounting Bolt Mount
Approvals / Standards UL RoHS
Features Indicating Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details