Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC PICOASMDCH010F-2

Description
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Datasheet
Description
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - PICOASMDCH010F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
PICOASMDCH010F-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC PICOASMDCH010F-2
The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

The Automotive High Temperature SMD is the first miniature-sized High Temperature PPTC series from Littelfuse with AEC-Q200 qualification for Automotive Applications and it provides surface mount overcurrent protection for applications where space is a prime concern and resettable protection is desired. Products meet applicable automotive industry standards Compatible with high-volume electronics assembly Smaller footprint High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
PICOASMDCH010F-2
Circuit Protection - PTC Resettable Fuses PICOASMDCH010F-2
PTC RESET FUSE 16V 100MA 0805

PTC RESET FUSE 16V 100MA 0805

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse - 16AH1047 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse
16AH1047
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse 16AH1047
PPTC RESETTABLE FUSE, AEC-Q200, 0.1A, 16V; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.1A, 16V; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse - 16AH1046 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse
16AH1046
Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse 16AH1046
PPTC RESETTABLE FUSE, AEC-Q200, 0.1A, 16V; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 0.1A, 16V; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Series; Voltage Rating:16VDC; Holding Current:100mA; Tripping Current:600mA; Time to Trip:1.5s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number PICOASMDCH010F-2 PICOASMDCH010F-2 16AH1047
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, Aec-Q200, 0.1A, 16V; Pptc Case Style Littelfuse
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers