The PGR-4300-120 is a generator ground-fault relay designed to detect ground faults without current transformers, simplifying installation in space-constrained applications. It operates on 120 V ac, features adjustable ground-fault pickup from 100 to 1200 A and time delay from 0 to 1.0 s, and provides Form C output contacts and a 0-1 mA analog output for metering or control systems. The relay monitors neutral-to-ground continuity and includes a test and reset button for local operation. It is mounted on DIN rail or surface and complies with IEEE 50G/N and 51G/N device numbers. Dimensions are 75 mm height, 55 mm width, and 115 mm depth. The unit is UL Listed (E183688) and has a five-year warranty.
PGR-4300-120 is a generator ground-fault relay with a supply voltage ac of 120.
GEN GRND FAULT RELAY 120V SUP
Industrial Relays GENERATOR GF RELAY- 120V SUPPLY
GEN GRND FAULT RELAY 120V SUP
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | PGR-4300-120 | 5666-PGR-4300-120-ND | PGR-4300-120 | PGR-4300-120 |
| Product Name | PGR-4300 Series – Generator Ground-Fault Relay | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Power (Phase) Sensing | Ground (Earth) Fault |