Littelfuse, Inc. 48V 120MA Circuit Protection Fuse NANOSMDC012F-2

Description
PTC RESET FUSE 48V 120MA 1206 Product overview: NANOSMDC012F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC012F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 48V 120MA 1206 Product overview: NANOSMDC012F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC012F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
48V 120MA Circuit Protection Fuse
150-NANOSMDC012F-2
48V 120MA Circuit Protection Fuse 150-NANOSMDC012F-2
PTC RESET FUSE 48V 120MA 1206 Product overview: NANOSMDC012F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC012F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 48V 120MA 1206 Product overview: NANOSMDC012F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC012F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMDC012F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC012F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC012F-2
PTC RESET FUSE 48V 120MA 1206

PTC RESET FUSE 48V 120MA 1206

Supplier's Site
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd, Full Reel; Pptc Case Style Littelfuse - 78K8619 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd, Full Reel; Pptc Case Style Littelfuse
78K8619
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd, Full Reel; Pptc Case Style Littelfuse 78K8619
RESETTABLE FUSE, PTC, 48VDC, 120mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:120mA; Tripping Current:390mA; Time to Trip:0.2s RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 48VDC, 120mA, SMD, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:120mA; Tripping Current:390mA; Time to Trip:0.2s RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd; Pptc Case Style Littelfuse - 79R2482 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd; Pptc Case Style Littelfuse
79R2482
Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd; Pptc Case Style Littelfuse 79R2482
RESETTABLE FUSE, PTC, 48VDC, 120mA, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:120mA; Tripping Current:390mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 48VDC, 120mA, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:48VDC; Holding Current:120mA; Tripping Current:390mA; Time to Trip:0.2s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - NANOSMDC012F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
NANOSMDC012F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses NANOSMDC012F-2
48V 120mA 10A 390mA 1206 Resettable Fuses ROHS

48V 120mA 10A 390mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-NANOSMDC012F-2 NANOSMDC012F-2 78K8619 NANOSMDC012F-2
Product Name 48V 120MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Resettable Fuse, Ptc, 48Vdc, 120Ma, Smd, Full Reel; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002312405 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 16 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details