SCHURTER Inc Tactile Switches 1241.1625.6

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-7018-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-7018-ND
Tactile Switches 486-7018-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1625.6
Switches - Tactile Switches 1241.1625.6
SWITCH TACTILE SPST-NO 0.05A 42V

SWITCH TACTILE SPST-NO 0.05A 42V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1625.6
Pushbutton Switches 1241.1625.6
Pushbutton Switches PMS IP67 GRAU GREY 12,10 MM

Pushbutton Switches PMS IP67 GRAU GREY 12,10 MM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 486-7018-ND 1241.1625.6 1241.1625.6
Product Name Tactile Switches Switches - Tactile Switches Pushbutton Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 11.40mm x 11.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571296-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details