Rochester Electronics IGBTs - Modules - FF100R12MT4 FF100R12MT4

Description
Manufacturer: Infineon Technologies Win Source Part Number: 919070-FF100R12MT4 Series: * Features: IGBT Module Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 919070-FF100R12MT4 Series: * Features: IGBT Module Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FF100R12MT4 is an IGBT module configured as a diode-inverter for high-power switching applications, housed in a DCB package. It is rated for a collector-emitter voltage of 1200 V and a continuous collector current of 100 A at 25°C. The module integrates an NTC thermistor for temperature monitoring and meets the AEC-Q200 automotive qualification standard. It supports switching frequencies up to 20 kHz and is designed for industrial and traction applications.

Datasheet Summary
Powered by GS/AI

The FF100R12MT4 is an IGBT module configured as a diode-inverter for high-power switching applications, housed in a DCB package. It is rated for a collector-emitter voltage of 1200 V and a continuous collector current of 100 A at 25°C. The module integrates an NTC thermistor for temperature monitoring and meets the AEC-Q200 automotive qualification standard. It supports switching frequencies up to 20 kHz and is designed for industrial and traction applications.

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FF100R12MT4
919070-FF100R12MT4
IGBTs - Modules - FF100R12MT4 919070-FF100R12MT4
Manufacturer: Infineon Technologies Win Source Part Number: 919070-FF100R12MT4 Series: * Features: IGBT Module Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 919070-FF100R12MT4
Series: *
Features: IGBT Module
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 919070-FF100R12MT4
Product Name IGBTs - Modules - FF100R12MT4
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 55823951 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - FGI3040G2_F085 - 871765-FGI3040G2_F085 - Win Source Electronics
Specs
Package Type SOT3
Features Bipolar (BJT) Transistor
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details