Littelfuse, Inc. The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD312-12N1

Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet
Description
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V - MDD312-12N1 - Littelfuse, Inc.
Rosemont, IL, United States
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
MDD312-12N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V MDD312-12N1
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V

Supplier's Site Datasheet
1.2KV 310A Diode and Rectifier - 280-MDD312-12N1 - ERSAELECTRONICS PTE. LTD.
Singapore
1.2KV 310A Diode and Rectifier
280-MDD312-12N1
1.2KV 310A Diode and Rectifier 280-MDD312-12N1
Diode 1.2KV 310A 3-Pin Y1-CU Product overview: MDD312-12N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 310A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 310A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD312-12N1 can be used for catalog matching and distributor lookup.

Diode 1.2KV 310A 3-Pin Y1-CU Product overview: MDD312-12N1 from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 310A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 310A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MDD312-12N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Module, Dual, 1.2Kv, 310A; Repetitive Peak Reverse Voltage Ixys Semiconductor - 34AC1915 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 1.2Kv, 310A; Repetitive Peak Reverse Voltage Ixys Semiconductor
34AC1915
Diode Module, Dual, 1.2Kv, 310A; Repetitive Peak Reverse Voltage Ixys Semiconductor 34AC1915
DIODE MODULE, DUAL, 1.2KV, 310A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:310A; Forward Voltage Max:1.13V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE MODULE, DUAL, 1.2KV, 310A; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:310A; Forward Voltage Max:1.13V; Diode Module Configuration:Dual Series; Diode Case Style:Y1; No. of Pins:3Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number MDD312-12N1 280-MDD312-12N1 34AC1915
Product Name The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V 1.2KV 310A Diode and Rectifier Diode Module, Dual, 1.2Kv, 310A; Repetitive Peak Reverse Voltage Ixys Semiconductor
VF 0.8000 volts 1.13 volts
Unlock Full Specs
to access all available technical data