Allen-Bradley / Rockwell Automation MCS Class J 60 A 600V Bus Bar Fuse Base 141A-NFJ60C

Description
Busbar Fuse Holder, 3 Pole, 60 A, 600V, UL Class J Fuses
Request a Quote
Description
Busbar Fuse Holder, 3 Pole, 60 A, 600V, UL Class J Fuses
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MCS Class J 60 A 600V Bus Bar Fuse Base - 141A-NFJ60C - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
MCS Class J 60 A 600V Bus Bar Fuse Base
141A-NFJ60C
MCS Class J 60 A 600V Bus Bar Fuse Base 141A-NFJ60C
Busbar Fuse Holder, 3 Pole, 60 A, 600V, UL Class J Fuses

Busbar Fuse Holder, 3 Pole, 60 A, 600V, UL Class J Fuses

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Fuse Holders
Product Number 141A-NFJ60C
Product Name MCS Class J 60 A 600V Bus Bar Fuse Base
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000709 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Block - 1491-N126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
30 A UL Midget Fuse Holder - LED - 140F-D3F-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details