Littelfuse, Inc. Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management LS2406ERQ23

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Product Status: Active Function: Electronic Fuse Voltage - Input: 3V ~ 24V Current - Output: 6A Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Product Status: Active Function: Electronic Fuse Voltage - Input: 3V ~ 24V Current - Output: 6A Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Managemen t Product Status: Active Function: Electronic Fuse Voltage - Input: 3V ~ 24V Current - Output: 6A Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Product Status: Active
Function: Electronic Fuse
Voltage - Input: 3V ~ 24V
Current - Output: 6A
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Voltage 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Current sensors - TLI4971-A025T5-E0001 - TLI4971-A025T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 25 amps
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers