Allegro MicroSystems Inc. Current Sensors ACS756KCA-050B-PFF-T

Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-1239-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1239-ND
Current Sensors 620-1239-ND
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF

Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional 5-CA Formed Leads, PFF

Buy Now Datasheet
Linear Current Sensor, 14Ma, Pff-5; Quiescent Current Allegro Microsystems - 97M3899 - Newark, An Avnet Company
Chicago, IL, United States
Linear Current Sensor, 14Ma, Pff-5; Quiescent Current Allegro Microsystems
97M3899
Linear Current Sensor, 14Ma, Pff-5; Quiescent Current Allegro Microsystems 97M3899
LINEAR CURRENT SENSOR, 14mA, PFF-5; Quiescent Current:14mA; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

LINEAR CURRENT SENSOR, 14mA, PFF-5; Quiescent Current:14mA; Bandwidth:120kHz; Sensor Case Style:PFF; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 620-1239-ND 97M3899
Product Name Current Sensors Linear Current Sensor, 14Ma, Pff-5; Quiescent Current Allegro Microsystems
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CA Formed Leads, PFF
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-1193-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details