TE Connectivity Street Lighting Fuse Boxes CN6953-000

Description
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 170, 270, 260, 150, 200, 210, 350, 250, 180, 240, 280, 225, 300 Door Width (MM) : 80, 100, 60, 70, 90, 58, 75, 85, 66 Pole Diameter (MM) : 115, 95, 89, 84, 90, 110, 96, 70, 75, 120, 102, 59, 98, 104, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 170, 270, 260, 150, 200, 210, 350, 250, 180, 240, 280, 225, 300 Door Width (MM) : 80, 100, 60, 70, 90, 58, 75, 85, 66 Pole Diameter (MM) : 115, 95, 89, 84, 90, 110, 96, 70, 75, 120, 102, 59, 98, 104, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CN6953-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CN6953-000
Street Lighting Fuse Boxes CN6953-000
Body Features Cover Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Wires per Cable (Max) : 5 Dimensions Door Height (MM) : 170, 270, 260, 150, 200, 210, 350, 250, 180, 240, 280, 225, 300 Door Width (MM) : 80, 100, 60, 70, 90, 58, 75, 85, 66 Pole Diameter (MM) : 115, 95, 89, 84, 90, 110, 96, 70, 75, 120, 102, 59, 98, 104, 100, 116 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Wires per Cable (Max) : 5

Dimensions


  • Door Height (MM) : 170, 270, 260, 150, 200, 210, 350, 250, 180, 240, 280, 225, 300
  • Door Width (MM) : 80, 100, 60, 70, 90, 58, 75, 85, 66
  • Pole Diameter (MM) : 115, 95, 89, 84, 90, 110, 96, 70, 75, 120, 102, 59, 98, 104, 100, 116

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP55

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CN6953-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - A56993-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Power Systems Fuse Holders - 709152-1 - TE Connectivity
Specs
Normal Operating Current 16 to 63 amps
View Details
Street Lighting Fuse Boxes - CS0556-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details