SCHURTER Inc Fuse Holder; Fuse Holder Type Schurter 31.1764

Description
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-; Body Material:Thermoplast icRoHS Compliant: Yes
Datasheet
Description
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-; Body Material:Thermoplast icRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Fuse Holder Type Schurter - 93B3224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Schurter
93B3224
Fuse Holder; Fuse Holder Type Schurter 93B3224
Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-; Body Material:Thermoplast icRoHS Compliant: Yes

Fuse Holder; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:-; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:-; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 93B3224
Product Name Fuse Holder; Fuse Holder Type Schurter
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-8040.2012.01-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip
View Details
Auto Fuses holder - ANL-522 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - EA4491-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details