TE Connectivity Power Systems Fuse Holders 709153-1

Description
Body Features Insulating Ring Color : Orange Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 Electrical Characteristics Fuse Current Rating (AMP) : 63, 32, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet
Description
Body Features Insulating Ring Color : Orange Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 Electrical Characteristics Fuse Current Rating (AMP) : 63, 32, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Fuse Holders - 709153-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Fuse Holders
709153-1
Power Systems Fuse Holders 709153-1
Body Features Insulating Ring Color : Orange Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 Electrical Characteristics Fuse Current Rating (AMP) : 63, 32, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Hexagonal Crimping

Body Features


  • Insulating Ring Color : Orange
  • Product Weight : 125 G  [4.4 OZ ]

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 25

Electrical Characteristics


  • Fuse Current Rating (AMP) : 63, 32, 16
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-4, NFC 33 020

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Wire Stripping : Yes

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Installation Technology : Hexagonal Crimping
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 709153-1
Product Name Power Systems Fuse Holders
Normal Operating Current 16 to 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A60280-000 - TE Connectivity
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0544-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details