TE Connectivity Street Lighting Fuse Boxes EA9123-000

Description
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L, N Street Lighting Fuse Box Terminal Type : Pillar Wires per Cable (Max) : 3 Dimensions Cable Cross-Section (Max) (MMSQ) : 4 Door Height (Min) (MM) : 150 Door Width (Min) (MM) : 58 Pole Diameter (Min) (MM) : 59 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP55 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : ASIA, ANZPAC, EMEA, AMERICAS, China Product Type Features Product Family : EKM-2045xmas Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote
Description
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L, N Street Lighting Fuse Box Terminal Type : Pillar Wires per Cable (Max) : 3 Dimensions Cable Cross-Section (Max) (MMSQ) : 4 Door Height (Min) (MM) : 150 Door Width (Min) (MM) : 58 Pole Diameter (Min) (MM) : 59 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP55 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : ASIA, ANZPAC, EMEA, AMERICAS, China Product Type Features Product Family : EKM-2045xmas Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EA9123-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EA9123-000
Street Lighting Fuse Boxes EA9123-000
Body Features Color : Gray Configuration Features Number of Fuses : 0 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 1 Pinning : L, N Street Lighting Fuse Box Terminal Type : Pillar Wires per Cable (Max) : 3 Dimensions Cable Cross-Section (Max) (MMSQ) : 4 Door Height (Min) (MM) : 150 Door Width (Min) (MM) : 58 Pole Diameter (Min) (MM) : 59 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP55 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : ASIA, ANZPAC, EMEA, AMERICAS, China Product Type Features Product Family : EKM-2045xmas Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Gray

Configuration Features


  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 1
  • Pinning : L, N
  • Street Lighting Fuse Box Terminal Type : Pillar
  • Wires per Cable (Max) : 3

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 4
  • Door Height (Min) (MM) : 150
  • Door Width (Min) (MM) : 58
  • Pole Diameter (Min) (MM) : 59

Electrical Characteristics


  • Street Lighting Fuse Box Voltage Rating (V) : 400

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP55
  • UL Rating : no

Operation/Application


  • Application : Inside Poles & Outdoors
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Impact Resistance : 4J
  • Silicone-Free : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Product Availability


  • Minimum Order Quantity : 1
  • Street Lighting Fuse Box Product Availability : ASIA, ANZPAC, EMEA, AMERICAS, China

Product Type Features


  • Product Family : EKM-2045xmas
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EA9123-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - BM3989-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 176678-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0633-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details