TE Connectivity Street Lighting Fuse Boxes EK6531-000

Description
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 50 Door Height (Min) (MM) : 300 Door Width (Min) (MM) : 90 Pole Diameter (Min) (MM) : 110 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : AMERICAS, China, ANZPAC, EMEA, ASIA Product Type Features Cable Cross-Section Detail : 1-2 x 4 x 4-50 mm2 / 3 x 4 x 4-35 mm2 Product Family : EKM-2035 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote
Description
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 50 Door Height (Min) (MM) : 300 Door Width (Min) (MM) : 90 Pole Diameter (Min) (MM) : 110 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : AMERICAS, China, ANZPAC, EMEA, ASIA Product Type Features Cable Cross-Section Detail : 1-2 x 4 x 4-50 mm2 / 3 x 4 x 4-35 mm2 Product Family : EKM-2035 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EK6531-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EK6531-000
Street Lighting Fuse Boxes EK6531-000
Body Features Color : Transparent Configuration Features Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 50 Door Height (Min) (MM) : 300 Door Width (Min) (MM) : 90 Pole Diameter (Min) (MM) : 110 Industry Standards CSA Certified : No Enclosure Rating : IP43 REACH Compliance : Yes UL Rating : no Operation/Applicatio n Application : Inside Poles Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Silicone-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : AMERICAS, China, ANZPAC, EMEA, ASIA Product Type Features Cable Cross-Section Detail : 1-2 x 4 x 4-50 mm2 / 3 x 4 x 4-35 mm2 Product Family : EKM-2035 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Transparent

Configuration Features


  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Street Lighting Fuse Box Terminal Type : Sliding
  • Wires per Cable (Max) : 4

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 50
  • Door Height (Min) (MM) : 300
  • Door Width (Min) (MM) : 90
  • Pole Diameter (Min) (MM) : 110

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP43
  • REACH Compliance : Yes
  • UL Rating : no

Operation/Application


  • Application : Inside Poles
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Silicone-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Minimum Order Quantity : 1
  • Street Lighting Fuse Box Product Availability : AMERICAS, China, ANZPAC, EMEA, ASIA

Product Type Features


  • Cable Cross-Section Detail : 1-2 x 4 x 4-50 mm2 / 3 x 4 x 4-35 mm2
  • Product Family : EKM-2035
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EK6531-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - A75021-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0536-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - A128824-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
Street Lighting Fuse Boxes - CS0539-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details