Keystone Electronics Corp. 5mm x 20mm Fuse Cover, ABS 3517C

Description
Part Number: 3517C Fuse Size: 5mm Material: ABS UL-94V0 Material: ABS UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses
Request a Quote
Description
Part Number: 3517C Fuse Size: 5mm Material: ABS UL-94V0 Material: ABS UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3517C is a fuse cover designed for 5mm x 20mm cylindrical fuses, constructed from ABS material rated UL 94V-0. It measures 24.0 mm in length, 8.0 mm in width, and 13.0 mm in height.

Datasheet Summary
Powered by GS/AI

The 3517C is a fuse cover designed for 5mm x 20mm cylindrical fuses, constructed from ABS material rated UL 94V-0. It measures 24.0 mm in length, 8.0 mm in width, and 13.0 mm in height.

Suppliers

Company
Product
Description
Supplier Links
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm x 20mm Fuse Cover, ABS
3517C
5mm x 20mm Fuse Cover, ABS 3517C
Part Number: 3517C Fuse Size: 5mm Material: ABS UL-94V0 Material: ABS UL Rated 94 V-0 Fuse cover Fuse Size: For 5mm x 20mm Cylindrical Fuses

Part Number: 3517C

  • Fuse Size: 5mm
  • Material: ABS UL-94V0

Material: ABS UL Rated 94 V-0 Fuse cover

Fuse Size: For 5mm x 20mm Cylindrical Fuses

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Fuse Holders
Product Number 3517C
Product Name 5mm x 20mm Fuse Cover, ABS
Standard Fuse Size Accomodated Other; (5mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Base Holder for 1 3AG Fuses - 3540 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
THM-Vertical Entry Mini Auto Fuse Holder - 3544-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
3 suppliers
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers