Keystone Electronics Corp.
SMT Vertical Entry Maxi Auto Blade Fuse Clip
3582-1
Description
Part Number: 3582-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3582-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
Request a Quote
Email Supplier
Suppliers
SMT Vertical Entry Maxi Auto Blade Fuse Clip
3582-1
Part Number: 3582-1
Current Rating: 40 Amps
Finish/Plating: Tin-Nickel
Fuse Entry: Vertical
Fuse Size: Maxi Automotive
Material: Copper
Mounting: SMT
Part Number: 3582-1
- Current Rating: 40 Amps
- Finish/Plating: Tin-Nickel
- Fuse Entry: Vertical
- Fuse Size: Maxi Automotive
- Material: Copper
- Mounting: SMT
Buy Now
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
3582-1 |
|
Product Name
|
SMT Vertical Entry Maxi Auto Blade Fuse Clip |
|
Standard Fuse Size Accomodated
|
Automotive Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
40 amps
Mounting
THM
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Other
Normal Operating Current
5 amps
Mounting
THM
View Details
3 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
Fuse Clip; SMT
View Details
2 suppliers