FAC -- SHOCK-SAFE FUSEHOLDER, 5 X 20 / 6.3 X 32 MM, SLOTTED CAP/FINGERGRIP, VERTICAL
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical
FAC
Description
Description
Kinked or straight PCB-terminals
Vertical style
Request a Quote
Email Supplier
Datasheet
Description
Description
Kinked or straight PCB-terminals
Vertical style
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical
FAC
Description
Kinked or straight PCB-terminals
Vertical style
Description
- Kinked or straight PCB-terminals
- Vertical style
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FAC |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical |
|
Standard Fuse Size Accomodated
|
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
|
|
Normal Operating Current
|
10 to 16 amps
|
|
Rated Operating Voltage
|
250 to 600 volts
|
|
Mounting
|
PC Mount; PCB
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
4 suppliers
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details