Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-1000P

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-1000P
B3U Ultra-small Tactile Switch (SMT) B3U-1000P
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V - B3U-1000P - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V
B3U-1000P
CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V B3U-1000P
CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V

CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V

Buy Now
Tactile Switches - B3U-1000P - 1021579-B3U-1000P - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - B3U-1000P
1021579-B3U-1000P
Tactile Switches - B3U-1000P 1021579-B3U-1000P
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1021579-B3U-1000P Packaging: Reel - TR Termination Style: SMD (SMT) Tab Ingress Protection: Dust Proof Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.50mm Illumination: Non-Illuminated Operating Force: 153gf Mechanical Life: 200,000 Cycles Family Name: B3U Categories: Switches Status: Active Temperature Range - Operating: -25°C to 70°C Actuator Height off PCB, Vertical: 1.60mm Introduction Date: April 19, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1021579-B3U-1000P
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Ingress Protection: Dust Proof
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.50mm
Illumination: Non-Illuminated
Operating Force: 153gf
Mechanical Life: 200,000 Cycles
Family Name: B3U
Categories: Switches
Status: Active
Temperature Range - Operating: -25°C to 70°C
Actuator Height off PCB, Vertical: 1.60mm
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Tactile Switches - SW1020CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1020CT-ND
Tactile Switches SW1020CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1020TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1020TR-ND
Tactile Switches SW1020TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1020DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1020DKR-ND
Tactile Switches SW1020DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - B3U-1000P - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
B3U-1000P
Tactile Switches B3U-1000P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches - B3U-1000P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3U-1000P
Switches - Tactile Switches B3U-1000P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3U-1000P
Tactile Switches B3U-1000P
Tactile Switches Top Actuated w/o boss w/o ground

Tactile Switches Top Actuated w/o boss w/o ground

Buy Now Datasheet
Switch, Spst-No, 0.05A, 12V, Smd; Product Range Omron - 34M5295 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.05A, 12V, Smd; Product Range Omron
34M5295
Switch, Spst-No, 0.05A, 12V, Smd; Product Range Omron 34M5295
SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x RoHS Compliant: Yes

SWITCH, SPST-NO, 0.05A, 12V, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3mm x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Spst-No, 0.05A, Smd; Product Range Omron Electronic Components - 78M0188 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, Smd; Product Range Omron Electronic Components
78M0188
Tactile Switch, Spst-No, 0.05A, Smd; Product Range Omron Electronic Components 78M0188
TACTILE SWITCH, SPST-NO, 0.05A, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, SMD; Product Range:B3U Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:153gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-1000P B3U-1000P 1021579-B3U-1000P SW1020CT-ND SW1020TR-ND B3U-1000P B3U-1000P B3U-1000P 34M5295 78M0188
Product Name B3U Ultra-small Tactile Switch (SMT) CUT REEL - SWITCH TACTILE SPST -NO 0.05A 12V Tactile Switches - B3U-1000P Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Spst-No, 0.05A, 12V, Smd; Product Range Omron Tactile Switch, Spst-No, 0.05A, Smd; Product Range Omron Electronic Components
Switch Dimensions 1.6 x 3 x 2.5 mm 3.00mm x 2.50mm 3.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology SMD (SMT) Tab Leadless Surface Mount Technology; SMD Surface Mount Technology; Surface Mount
Min. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg)
Max. Actuating Force 0.3 lbs (0.1499 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1530 kg) 0.3 lbs (0.1529 kg)
Max. Mechanical Life 200000 Number of electrical operations 200000 Number of electrical operations 200000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1002-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers