SCHURTER Inc Tactile Switches 1241.1601.11

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-2778-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-2778-ND
Tactile Switches 486-2778-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 42Vdc, Smd, 180Gf; Product Range Schurter - 23B7168 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 42Vdc, Smd, 180Gf; Product Range Schurter
23B7168
Tactile Switch, 0.05A, 42Vdc, Smd, 180Gf; Product Range Schurter 23B7168
TACTILE SWITCH, 0.05A, 42VDC, SMD, 180GF; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 42VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 42VDC, SMD, 180GF; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 42VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1601.11
Pushbutton Switches 1241.1601.11
Pushbutton Switches SMS IP40 J KURZ/SHORT

Pushbutton Switches SMS IP40 J KURZ/SHORT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1601.11
Switches - Tactile Switches 1241.1601.11
SWITCH TACTILE SPST-NO 0.05A 42V

SWITCH TACTILE SPST-NO 0.05A 42V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-2778-ND 23B7168 1241.1601.11 1241.1601.11
Product Name Tactile Switches Tactile Switch, 0.05A, 42Vdc, Smd, 180Gf; Product Range Schurter Pushbutton Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 11.40mm x 11.40mm
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbuttons - EB2085P-BA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details