Tactile Switch SPST-NO Top Actuated Surface Mount
Pushbutton Switches SMS IP40 G LANG/LONG
SWITCH TACTILE SPST-NO 0.05A 42V
TACTILE SW, SPST, 0.05A, 42VDC, SOLDER; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 42VDC; IP Rating:IP40 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 42V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 486-3679-ND | 1241.1612.11 | 1241.1612.11 | 23B7174 | 1241.1612.11 |
| Product Name | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Sw, Spst, 0.05A, 42Vdc, Solder; Product Range Schurter | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm |