JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACT SPST-NO 0.125A 24V
Tactile Switches OFF-(ON) HI OPR FRCE GREEN LED
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HLPF | JB15HLPF-ND | 2300-JB15HLPF | JB15HLPF | JB15HLPF | 10X0102 |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | Through Hole | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |