TE Connectivity Tactile Switches 1825965-1

Description
Body Features Actuator Color : Natural Actuator Force : 130 G  [4.58 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Force : 130 G  [4.58 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825965-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825965-1
Tactile Switches 1825965-1
Body Features Actuator Color : Natural Actuator Force : 130 G  [4.58 OZ ] Actuator Material : PBT Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.52 MM  [.06 INCH ] Button Width : 2.3 MM  [.118 INCH ] Product Height : 5.03 MM  [.198 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 130 G  [4.58 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.52 MM  [.06 INCH ]
  • Button Width : 2.3 MM  [.118 INCH ]
  • Product Height : 5.03 MM  [.198 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now
Pushbutton Switches - 1825965-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825965-1
Pushbutton Switches 1825965-1
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
1825965-1
Pushbutton Switches 1825965-1
3.5 X 6.0 X 5.0 TACT SWITCH, HT

3.5 X 6.0 X 5.0 TACT SWITCH, HT

Buy Now
Pushbutton Switches - 1825965-1 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
1825965-1
Pushbutton Switches 1825965-1
3.5mm 1.52mm Rectangle button 50mA Direct Insert 6mm SPST 24V Plugin Tactile Switches ROHS

3.5mm 1.52mm Rectangle button 50mA Direct Insert 6mm SPST 24V Plugin Tactile Switches ROHS

Supplier's Site
3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS - 785-1825965-1 - Utmel Electronic Limited
Hong Kong, China
3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS
785-1825965-1
3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS 785-1825965-1
3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS

3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825965-1 1825965-1 1825965-1 785-1825965-1
Product Name Tactile Switches Pushbutton Switches Pushbutton Switches 3.5mm 1.52mm Rectangle button 50mA Straight 6mm SPST 24V Plugin Tactile Switches ROHS
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337238-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1-1825027-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2506469-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details