TE Connectivity Tactile Switches 1571300-2

Description
Body Features Actuator Color : Black Actuator Force : 130 G  [4.58 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Nickel, Silver Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.09 MM  [.122 INCH ] Product Height : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 130 G  [4.58 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Nickel, Silver Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.09 MM  [.122 INCH ] Product Height : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571300-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571300-2
Tactile Switches 1571300-2
Body Features Actuator Color : Black Actuator Force : 130 G  [4.58 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Nickel, Silver Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.7 MM  [.106 INCH ] Button Width : 3.09 MM  [.122 INCH ] Product Height : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 130 G  [4.58 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Nickel, Silver
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.7 MM  [.106 INCH ]
  • Button Width : 3.09 MM  [.122 INCH ]
  • Product Height : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : J Style
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-2127-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2127-ND
Tactile Switches 450-2127-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
TACT,RTANG,SMT,SEALED,GUI - 1571300-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TACT,RTANG,SMT,SEALED,GUI
1571300-2
TACT,RTANG,SMT,SEALED,GUI 1571300-2
TACT,RTANG,SMT,SEALE D,GUI

TACT,RTANG,SMT,SEALED,GUI

Buy Now
Switches - Tactile Switches - 1571300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571300-2
Switches - Tactile Switches 1571300-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS - 785-1571300-2 - Utmel Electronic Limited
Hong Kong, China
2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS
785-1571300-2
2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS 785-1571300-2
2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS

2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS

Supplier's Site
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk - 791-1571300-2 - Utmel Electronic Limited
Hong Kong, China
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk
791-1571300-2
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk 791-1571300-2
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk

Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571300-2
Tactile Switches 1571300-2
Tactile Switches SPST OFF-(ON) PB RoHS COMPLIANT

Tactile Switches SPST OFF-(ON) PB RoHS COMPLIANT

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 23R8928 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
23R8928
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 23R8928
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMRAJSA Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMRAJSA Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571300-2 450-2127-ND 1571300-2 1571300-2 785-1571300-2 791-1571300-2 1571300-2 23R8928
Product Name Tactile Switches Tactile Switches TACT,RTANG,SMT,SEALED,GUI Switches - Tactile Switches 2.7mm Round Button 50mA Lying SPST 24V Plugin Tactile Switches ROHS Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.27N SMD Bulk Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331386-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.1 lbs (0.0350 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Product Range Alcoswitch Te Connectivity - 28AC7126 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
View Details