Aratas America LLC B3F Tactile Switch B3F-1125

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1125 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1125
B3F Tactile Switch B3F-1125
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW963-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW963-ND
Tactile Switches SW963-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3F-1125
Tactile Switches B3F-1125
Tactile Switches Flat w/out Grd Tm 5.0 x 6.5mm 260g

Tactile Switches Flat w/out Grd Tm 5.0 x 6.5mm 260g

Buy Now Datasheet
Switches - Tactile Switches - B3F-1125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1125
Switches - Tactile Switches B3F-1125
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1125 SW963-ND B3F-1125 B3F-1125
Product Name B3F Tactile Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 5 x 6 x 6 mm 6.00mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg) 0.6 lbs (0.2600 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Tactile Switches - B3F-6005BYOMZTB-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers