Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-3100PM

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-3100PM
B3U Ultra-small Tactile Switch (SMT) B3U-3100PM
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - 39-B3U-3100PMCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3U-3100PMCT-ND
Tactile Switches 39-B3U-3100PMCT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 39-B3U-3100PMDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3U-3100PMDKR-ND
Tactile Switches 39-B3U-3100PMDKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 39-B3U-3100PMTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
39-B3U-3100PMTR-ND
Tactile Switches 39-B3U-3100PMTR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron - 74AH4133 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron
74AH4133
Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron 74AH4133
TACTILE SWITCH, 0.05A, 24VDC, 162GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 162GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3U-3100PM
Tactile Switches B3U-3100PM
Tactile Switches Tactile SideActuated Ground Term NO Boss

Tactile Switches Tactile SideActuated Ground Term NO Boss

Buy Now Datasheet
Switches - Tactile Switches - B3U-3100PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3U-3100PM
Switches - Tactile Switches B3U-3100PM
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3U-3100PM 39-B3U-3100PMCT-ND 39-B3U-3100PMDKR-ND 74AH4133 B3U-3100PM B3U-3100PM
Product Name B3U Ultra-small Tactile Switch (SMT) Tactile Switches Tactile Switches Tactile Switch, 0.05A, 24Vdc, 162Gf, Smd Rohs Compliant Omron Tactile Switches Switches - Tactile Switches
Switch Dimensions 1.2 x 3 x 3.2 mm 4.00mm x 2.50mm 4.00mm x 2.50mm
Terminal Type Surfece mount Surface Mount Technology Surface Mount Technology Gull Wing Lead
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg) 0.4 lbs (0.1620 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1620 kg) 0.4 lbs (0.1621 kg) 0.4 lbs (0.1620 kg)
Max. Mechanical Life 100000 Number of electrical operations 100000 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - SW978-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1002P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
4 suppliers
B3J Hinged Tactile Switch - B3J-7100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers